Hubbell Incorporated Ring Lug YAV25RS

Description
HEAVY DUTY, RIGHT ANGLED TYPE 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.46 INCH L X 0.81 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.46 INCH L X 0.81 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV25RS - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV25RS
Ring Lug YAV25RS
HEAVY DUTY, RIGHT ANGLED TYPE 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.46 INCH L X 0.81 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.46 INCH L X 0.81 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 11/16 INCH
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25RS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data