Hubbell Incorporated COMPRESSION CABLE LUG YAV25M12

Description
ELECTRO TIN PLATED COPPER MATERIAL 42.7 MM OVERALL LENGTH 12.7 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 25 SQ MM CONDUCTOR SIZE M12 STUD SIZE 9 DIE INDEX 18.5 MM W X 1.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 13 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 42.7 MM OVERALL LENGTH 12.7 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 25 SQ MM CONDUCTOR SIZE M12 STUD SIZE 9 DIE INDEX 18.5 MM W X 1.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 13 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV25M12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV25M12
COMPRESSION CABLE LUG YAV25M12
ELECTRO TIN PLATED COPPER MATERIAL 42.7 MM OVERALL LENGTH 12.7 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 25 SQ MM CONDUCTOR SIZE M12 STUD SIZE 9 DIE INDEX 18.5 MM W X 1.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 13 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 42.7 MM OVERALL LENGTH
  • 12.7 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 25 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 9 DIE INDEX
  • 18.5 MM W X 1.5 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 13 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25M12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers