Hubbell Incorporated Compression Cable Lug YAV25LTC12FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.19 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.19 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV25LTC12FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV25LTC12FX
Compression Cable Lug YAV25LTC12FX
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.19 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.19 INCH OVERALL LENGTH
  • 0.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 11/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25LTC12FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details