Hubbell Incorporated COMPRESSION CABLE LUG YAV25LNT38FX

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.94 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.76 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-NTFX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.94 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.76 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-NTFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV25LNT38FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV25LNT38FX
COMPRESSION CABLE LUG YAV25LNT38FX
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.94 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.76 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-NTFX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 1.94 INCH OVERALL LENGTH
  • 0.69 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.76 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAV-L-NTFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25LNT38FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details