Hubbell Incorporated Ring Lug YAV25LBOX

Description
BEVELED, HEAVY DUTY TYPE 1/0 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 2.03 INCH L X 0.83 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH DIE INDEX 43 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 1/0 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 2.03 INCH L X 0.83 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH DIE INDEX 43 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV25LBOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV25LBOX
Ring Lug YAV25LBOX
BEVELED, HEAVY DUTY TYPE 1/0 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 2.03 INCH L X 0.83 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH DIE INDEX 43 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 1/0 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 2.03 INCH L X 0.83 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 11/16 INCH
  • DIE INDEX 43
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • YAV-L BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25LBOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details