Hubbell Incorporated COMPRESSION CABLE LUG YAV25L3G2

Description
TIN PLATED COPPER MATERIAL 2.09 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1/2 INCH STUD SIZE 0.83 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.09 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1/2 INCH STUD SIZE 0.83 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV25L3G2 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV25L3G2
COMPRESSION CABLE LUG YAV25L3G2
TIN PLATED COPPER MATERIAL 2.09 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1/2 INCH STUD SIZE 0.83 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
  • TIN PLATED COPPER MATERIAL
  • 2.09 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 1/2 INCH STUD SIZE
  • 0.83 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25L3G2
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details