Hubbell Incorporated Compression Cable Lug YAV25L2TC516FX

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PINK COLOR 2.82 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG, 1/0 AWG (WELD) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PINK COLOR 2.82 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG, 1/0 AWG (WELD) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV25L2TC516FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV25L2TC516FX
Compression Cable Lug YAV25L2TC516FX
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL PINK COLOR 2.82 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG, 1/0 AWG (WELD) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T] BRAND WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • PINK COLOR
  • 2.82 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 275/24, 1/0 AWG, 1/0 AWG (WELD) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.83 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • WITH INSPECTION WINDOW
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV25L2TC516FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details