TIN PLATED COPPER MATERIAL
PINK COLOR
2.70 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG (WELD FLEX), 1/0 AWG (CODE), 100 NAVY CONDUCTOR SIZE
5/16 INCH STUD SIZE
12 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
0.88 INCH PAD HOLE SPACING
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
Hubbell Incorporated
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
PINK COLOR
2.70 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG (WELD FLEX), 1/0 AWG (CODE), 100 NAVY CONDUCTOR SIZE
5/16 INCH STUD SIZE
12 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
0.88 INCH PAD HOLE SPACING
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
TIN PLATED COPPER MATERIAL
PINK COLOR
2.70 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG (WELD FLEX), 1/0 AWG (CODE), 100 NAVY CONDUCTOR SIZE
5/16 INCH STUD SIZE
12 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
0.88 INCH PAD HOLE SPACING
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW