ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.95 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
12 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-2TC-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.95 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
12 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-2TC-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.95 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
3/8 INCH STUD SIZE
12 DIE INDEX
0.83 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-2TC-FX MODEL