NICKEL PLATED COPPER MATERIAL
2.03 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
35 KV VOLTAGE RATING
1/4 INCH STUD SIZE
43 DIE INDEX
0.83 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 11/16 INCH
Hubbell Incorporated
Done
Datasheet
Description
NICKEL PLATED COPPER MATERIAL
2.03 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
35 KV VOLTAGE RATING
1/4 INCH STUD SIZE
43 DIE INDEX
0.83 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 11/16 INCH
NICKEL PLATED COPPER MATERIAL
2.03 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
35 KV VOLTAGE RATING
1/4 INCH STUD SIZE
43 DIE INDEX
0.83 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 11/16 INCH