Hubbell Incorporated Compression Cable Lug YAV252TC38FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.78 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.78 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV252TC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV252TC38FX
Compression Cable Lug YAV252TC38FX
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.78 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.78 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 275/24 DIESEL LOCOMOTIVE CABLE, 1/0 AWG CLASS G/H/I (WELD FLEX), 1/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV252TC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data