Hubbell Incorporated COMPRESSION CABLE LUG YAV2402M16

Description
ELECTRO TIN PLATED COPPER MATERIAL 130.3 MM OVERALL LENGTH 32.3 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 240 SQ MM CONDUCTOR SIZE M16 STUD SIZE 20 DIE INDEX 39.4 MM W X 5.8 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 33 MM YAV-2M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 130.3 MM OVERALL LENGTH 32.3 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 240 SQ MM CONDUCTOR SIZE M16 STUD SIZE 20 DIE INDEX 39.4 MM W X 5.8 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 33 MM YAV-2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2402M16 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2402M16
COMPRESSION CABLE LUG YAV2402M16
ELECTRO TIN PLATED COPPER MATERIAL 130.3 MM OVERALL LENGTH 32.3 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 240 SQ MM CONDUCTOR SIZE M16 STUD SIZE 20 DIE INDEX 39.4 MM W X 5.8 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 33 MM YAV-2M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 130.3 MM OVERALL LENGTH
  • 32.3 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 240 SQ MM CONDUCTOR SIZE
  • M16 STUD SIZE
  • 20 DIE INDEX
  • 39.4 MM W X 5.8 MM THK PAD SIZE
  • 2 PAD HOLE(S)
  • 44.5 MM PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 33 MM
  • YAV-2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2402M16
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details