ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
2.09 INCH OVERALL LENGTH
0.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24, 225/24 DIESEL LOCOMOTIVE CABLE, 1 AWG CLASS G/H/I (WELD FLEX), 1 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
11 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
2.09 INCH OVERALL LENGTH
0.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24, 225/24 DIESEL LOCOMOTIVE CABLE, 1 AWG CLASS G/H/I (WELD FLEX), 1 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
11 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
2.09 INCH OVERALL LENGTH
0.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24, 225/24 DIESEL LOCOMOTIVE CABLE, 1 AWG CLASS G/H/I (WELD FLEX), 1 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
11 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 11/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL