Hubbell Incorporated COMPRESSION CABLE LUG YAV1CLNK

Description
NICKEL PLATED COPPER MATERIAL 1.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING AN 1 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.76 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 1.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING AN 1 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.76 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV1CLNK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV1CLNK
COMPRESSION CABLE LUG YAV1CLNK
NICKEL PLATED COPPER MATERIAL 1.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING AN 1 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.76 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 1.84 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • AN 1 (AIRCRAFT CABLE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.76 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV1CLNK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details