ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.32 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24 TO 225/24, 1 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
11 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SKIVED, STANDARD, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.32 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24 TO 225/24, 1 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
11 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SKIVED, STANDARD, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.32 INCH OVERALL LENGTH
0.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
175/24 TO 225/24, 1 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
11 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
SKIVED, STANDARD, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL