Hubbell Incorporated Ring Lug YAV18T5

Description
BEVELED, HEAVY DUTY TYPE 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL ELECTROLYTIC COPPER YAV-L MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL ELECTROLYTIC COPPER YAV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV18T5 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV18T5
Ring Lug YAV18T5
BEVELED, HEAVY DUTY TYPE 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL ELECTROLYTIC COPPER YAV-L MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH
  • SEAMLESS TUBULAR BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV18T5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11115 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details