Hubbell Incorporated Ring Lug YAV18T4

Description
BEVELED, HEAVY DUTY TYPE 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL ELECTROLYTIC COPPER YAV-L MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL ELECTROLYTIC COPPER YAV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV18T4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV18T4
Ring Lug YAV18T4
BEVELED, HEAVY DUTY TYPE 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL ELECTROLYTIC COPPER YAV-L MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 1 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 1.84 INCH LENGTH X 0.76 INCH WIDTH
  • SEAMLESS TUBULAR BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV18T4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details