Hubbell Incorporated Ring Lug YAV18L33

Description
BEVELED, HEAVY DUTY TYPE 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #3 TO #4 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.62 INCH LENGTH X 0.19 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #3 TO #4 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.62 INCH LENGTH X 0.19 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV18L33 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV18L33
Ring Lug YAV18L33
BEVELED, HEAVY DUTY TYPE 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #3 TO #4 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.62 INCH LENGTH X 0.19 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 22 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #3 TO #4 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.62 INCH LENGTH X 0.19 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV18L33
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details