Hubbell Incorporated Ring Lug YAV18HBOX

Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.88 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.120 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.88 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.120 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV18HBOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV18HBOX
Ring Lug YAV18HBOX
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.88 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.120 INCH WITH SHROUD YAV-H BOX MODEL
  • SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE
  • 22 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 18 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.88 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 9/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.120 INCH
  • WITH SHROUD
  • YAV-H BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV18HBOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal Posts - 2042652 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details