Description
FLANGED TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
BULK STANDARD PACKAGE
#8 TO #10 STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SEAMLESS BARREL
SIZE 0.97 INCH L X 0.37 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
MAXIMUM INSULATION DIAMETER 0.12 INCH
WIRE STRIP LENGTH 1/4 INCH
YAV-H-F MODEL