Hubbell Incorporated Compression Cable Lug YAV185M10

Description
ELECTRO-TIN PLATED COPPER MATERIAL 63.5 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 185 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE M10 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 29 MM CABLE ENTRY TYPE CHAMFERED YAV-M MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL 63.5 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 185 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE M10 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 29 MM CABLE ENTRY TYPE CHAMFERED YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV185M10 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV185M10
Compression Cable Lug YAV185M10
ELECTRO-TIN PLATED COPPER MATERIAL 63.5 MM OVERALL LENGTH 26.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 185 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE M10 STUD SIZE 18 DIE INDEX 32.8 MM W X 4.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 29 MM CABLE ENTRY TYPE CHAMFERED YAV-M MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 63.5 MM OVERALL LENGTH
  • 26.9 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 185 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE
  • M10 STUD SIZE
  • 18 DIE INDEX
  • 32.8 MM W X 4.3 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 29 MM
  • CABLE ENTRY TYPE CHAMFERED
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV185M10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details