Hubbell Incorporated COMPRESSION CABLE LUG YAV185FM16

Description
ELECTRO TIN PLATED COPPER MATERIAL 81 MM OVERALL LENGTH 30.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M16 STUD SIZE 18 DIE INDEX 35.6 MM W X 5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-FM MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 81 MM OVERALL LENGTH 30.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M16 STUD SIZE 18 DIE INDEX 35.6 MM W X 5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV185FM16 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV185FM16
COMPRESSION CABLE LUG YAV185FM16
ELECTRO TIN PLATED COPPER MATERIAL 81 MM OVERALL LENGTH 30.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 185 SQ MM CONDUCTOR SIZE M16 STUD SIZE 18 DIE INDEX 35.6 MM W X 5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 29 MM YAV-FM MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 81 MM OVERALL LENGTH
  • 30.2 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 185 SQ MM CONDUCTOR SIZE
  • M16 STUD SIZE
  • 18 DIE INDEX
  • 35.6 MM W X 5 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 29 MM
  • YAV-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV185FM16
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data