ELECTRO-TIN PLATED COPPER MATERIAL
36.3 MM OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
16 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE
#8 STUD SIZE
7 DIE INDEX
0.6 INCH W X 0.06 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 13 MM
CABLE ENTRY TYPE CHAMFERED
TONGUE TYPE RING
YAV-M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
36.3 MM OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
16 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE
#8 STUD SIZE
7 DIE INDEX
0.6 INCH W X 0.06 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 13 MM
CABLE ENTRY TYPE CHAMFERED
TONGUE TYPE RING
YAV-M MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
36.3 MM OVERALL LENGTH
0.5 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
16 SQ MM CLASS 2 (CODE) CONDUCTOR SIZE
#8 STUD SIZE
7 DIE INDEX
0.6 INCH W X 0.06 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
WIRE STRIP LENGTH 13 MM
CABLE ENTRY TYPE CHAMFERED
TONGUE TYPE RING
YAV-M MODEL