Hubbell Incorporated COMPRESSION CABLE LUG YAV150M14

Description
ELECTRO TIN PLATED COPPER MATERIAL 69.2 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 150 SQ MM CONDUCTOR SIZE M14 STUD SIZE 17 DIE INDEX 30.5 MM W X 4.1 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 69.2 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 150 SQ MM CONDUCTOR SIZE M14 STUD SIZE 17 DIE INDEX 30.5 MM W X 4.1 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV150M14 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV150M14
COMPRESSION CABLE LUG YAV150M14
ELECTRO TIN PLATED COPPER MATERIAL 69.2 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 150 SQ MM CONDUCTOR SIZE M14 STUD SIZE 17 DIE INDEX 30.5 MM W X 4.1 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 69.2 MM OVERALL LENGTH
  • 26.2 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 150 SQ MM CONDUCTOR SIZE
  • M14 STUD SIZE
  • 17 DIE INDEX
  • 30.5 MM W X 4.1 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 27 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV150M14
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details