Hubbell Incorporated COMPRESSION CABLE LUG YAV1502M12

Description
ELECTRO TIN PLATED COPPER MATERIAL 113 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 150 SQ MM CONDUCTOR SIZE M12 STUD SIZE 17 DIE INDEX 30.5 MM W X 4.1 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 27 MM YAV-2M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 113 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 150 SQ MM CONDUCTOR SIZE M12 STUD SIZE 17 DIE INDEX 30.5 MM W X 4.1 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 27 MM YAV-2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV1502M12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV1502M12
COMPRESSION CABLE LUG YAV1502M12
ELECTRO TIN PLATED COPPER MATERIAL 113 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 150 SQ MM CONDUCTOR SIZE M12 STUD SIZE 17 DIE INDEX 30.5 MM W X 4.1 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 27 MM YAV-2M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 113 MM OVERALL LENGTH
  • 26.2 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 150 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 17 DIE INDEX
  • 30.5 MM W X 4.1 MM THK PAD SIZE
  • 2 PAD HOLE(S)
  • 44.5 MM PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 27 MM
  • YAV-2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV1502M12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Quick Fit .250
Specs
Material Brass
View Details