Hubbell Incorporated Ring Lug YAV14RL33

Description
HEAVY DUTY, RIGHT ANGLED TYPE 20 AWG (AIRCRAFT), 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.37 INCH L X 0.25 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.16 INCH WIRE STRIP LENGTH 1/4 INCH YAV-R MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 20 AWG (AIRCRAFT), 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.37 INCH L X 0.25 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.16 INCH WIRE STRIP LENGTH 1/4 INCH YAV-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14RL33 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14RL33
Ring Lug YAV14RL33
HEAVY DUTY, RIGHT ANGLED TYPE 20 AWG (AIRCRAFT), 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.37 INCH L X 0.25 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.16 INCH WIRE STRIP LENGTH 1/4 INCH YAV-R MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 20 AWG (AIRCRAFT), 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • #4 TO #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.37 INCH L X 0.25 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.16 INCH
  • WIRE STRIP LENGTH 1/4 INCH
  • YAV-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14RL33
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details