Description
HEAVY DUTY, RIGHT ANGLED TYPE
20 AWG (AIRCRAFT), 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
UL APPROVAL
#8 TO #10 STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 0.36 INCH L X 0.31 INCH W
MATERIAL ELECTRO TIN PLATED COPPER
OUTER DIAMETER 0.166 INCH
WIRE STRIP LENGTH 1/4 INCH
YAV-R MODEL