Description
BEVELED, HEAVY DUTY TYPE
20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
#8 TO #10 STUD SIZE
NON-INSULATED INSULATION TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
DIMENSION 0.7 INCH L X 0.29 INCH W
SEAMLESS TUBULAR CRIMP BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 9/32 INCH
YAV MODEL