Hubbell Incorporated Ring Lug YAV14L33

Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.67 INCH L X 0.25 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.67 INCH L X 0.25 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14L33 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14L33
Ring Lug YAV14L33
BEVELED, HEAVY DUTY TYPE 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.67 INCH L X 0.25 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 20 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 12 AWG SOLID, 14 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.67 INCH L X 0.25 INCH W
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 9/32 INCH
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14L33
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details