Hubbell Incorporated Fork Lug YAV14HFBOX

Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-H-F BOX MODEL
Datasheet
Description
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-H-F BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAV14HFBOX - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAV14HFBOX
Fork Lug YAV14HFBOX
FLANGED TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH SEAMLESS BARREL MATERIAL ELECTRO TIN PLATED COPPER YAV-H-F BOX MODEL
  • FLANGED TYPE
  • 20 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 0.96 INCH LENGTH X 0.31 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAV-H-F BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14HFBOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1540-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details