Hubbell Incorporated Ring Lug YAV14H

Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.95 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.21 INCH WIRE STRIP LENGTH 9/32 INCH PACKAGING TYPE BULK WITH SHROUD YAV-H MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.95 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.21 INCH WIRE STRIP LENGTH 9/32 INCH PACKAGING TYPE BULK WITH SHROUD YAV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV14H - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV14H
Ring Lug YAV14H
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.95 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.21 INCH WIRE STRIP LENGTH 9/32 INCH PACKAGING TYPE BULK WITH SHROUD YAV-H MODEL
  • SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 20 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.95 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.21 INCH
  • WIRE STRIP LENGTH 9/32 INCH
  • PACKAGING TYPE BULK
  • WITH SHROUD
  • YAV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV14H
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details