Hubbell Incorporated Ring Lug YAV12G3

Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED MIN. CONDUCTOR SIZE 12 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED MIN. CONDUCTOR SIZE 12 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV12G3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV12G3
Ring Lug YAV12G3
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED MIN. CONDUCTOR SIZE 12 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 12 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 1 INCH LENGTH X 0.36 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV12G3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details