Hubbell Incorporated Ring Lug YAV12G2

Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED MIN. CONDUCTOR SIZE 12 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.82 INCH L X 0.3 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED MIN. CONDUCTOR SIZE 12 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.82 INCH L X 0.3 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV12G2 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV12G2
Ring Lug YAV12G2
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED MIN. CONDUCTOR SIZE 12 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.82 INCH L X 0.3 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 12 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.82 INCH L X 0.3 INCH W
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 9/32 INCH
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV12G2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details