Hubbell Incorporated COMPRESSION CABLE LUG YAV120FM12

Description
ELECTRO TIN PLATED COPPER MATERIAL 68 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 120 SQ MM CONDUCTOR SIZE M12 STUD SIZE 15 DIE INDEX 29 MM W X 3.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-FM MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 68 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 120 SQ MM CONDUCTOR SIZE M12 STUD SIZE 15 DIE INDEX 29 MM W X 3.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV120FM12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV120FM12
COMPRESSION CABLE LUG YAV120FM12
ELECTRO TIN PLATED COPPER MATERIAL 68 MM OVERALL LENGTH 26.2 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 120 SQ MM CONDUCTOR SIZE M12 STUD SIZE 15 DIE INDEX 29 MM W X 3.8 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 27 MM YAV-FM MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 68 MM OVERALL LENGTH
  • 26.2 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 120 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 15 DIE INDEX
  • 29 MM W X 3.8 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 27 MM
  • YAV-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV120FM12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details