Hubbell Incorporated Ring Lug YAV10T2BOX

Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.13 INCH L X 0.53 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.13 INCH L X 0.53 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10T2BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10T2BOX
Ring Lug YAV10T2BOX
BEVELED, HEAVY DUTY TYPE 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.13 INCH L X 0.53 INCH W SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 14 AWG STRANDED, 12 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.13 INCH L X 0.53 INCH W
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • YAV BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10T2BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details