Hubbell Incorporated Fork Lug YAV10T23FBOX

Description
BEVELED ENTRY TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SEAMLESS BARREL SIZE 1.07 INCH L X 0.47 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV-H-F MODEL
Datasheet
Description
BEVELED ENTRY TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SEAMLESS BARREL SIZE 1.07 INCH L X 0.47 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV-H-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAV10T23FBOX - Hubbell Incorporated
Orange, CT, USA
BEVELED ENTRY TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SEAMLESS BARREL SIZE 1.07 INCH L X 0.47 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH YAV-H-F MODEL
  • BEVELED ENTRY TYPE
  • 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SEAMLESS BARREL
  • SIZE 1.07 INCH L X 0.47 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • YAV-H-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10T23FBOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details