Description
BEVELED, STANDARD BARREL TYPE
13 AWG SOLID (COPPER), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
90 DEG C TEMPERATURE RATING
#8 TO #10 STUD SIZE
NON-INSULATED INSULATION TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
DIMENSION 0.53 INCH L X 0.38 INCH W
VOLTAGE RATING 600 V
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 3/8 INCH
YA-L MODEL