Hubbell Incorporated Ring Lug YAV10R3BOX

Description
HEAVY DUTY, RIGHT ANGLED TYPE 12 AWG SOLID (COPPER), 14 AWG STRANDED (COPPER), 12 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.55 INCH L X 0.47 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YAV-R MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 12 AWG SOLID (COPPER), 14 AWG STRANDED (COPPER), 12 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.55 INCH L X 0.47 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YAV-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10R3BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10R3BOX
Ring Lug YAV10R3BOX
HEAVY DUTY, RIGHT ANGLED TYPE 12 AWG SOLID (COPPER), 14 AWG STRANDED (COPPER), 12 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.55 INCH L X 0.47 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YAV-R MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 12 AWG SOLID (COPPER), 14 AWG STRANDED (COPPER), 12 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.55 INCH L X 0.47 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YAV-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10R3BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data