Hubbell Incorporated Ring Lug YAV10R

Description
HEAVY DUTY, RIGHT ANGLED TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.53 INCH L X 0.38 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.222 INCH WIRE STRIP LENGTH 5/16 INCH YAV-R MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.53 INCH L X 0.38 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.222 INCH WIRE STRIP LENGTH 5/16 INCH YAV-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10R - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10R
Ring Lug YAV10R
HEAVY DUTY, RIGHT ANGLED TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.53 INCH L X 0.38 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.222 INCH WIRE STRIP LENGTH 5/16 INCH YAV-R MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.53 INCH L X 0.38 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.222 INCH
  • WIRE STRIP LENGTH 5/16 INCH
  • YAV-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10R
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details