ELECTRO TIN PLATED COPPER MATERIAL
33 MM OVERALL LENGTH
11.2 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
10 SQ MM CONDUCTOR SIZE
M10 STUD SIZE
49 DIE INDEX
14.5 MM W X 1.3 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 11 MM
YAV-M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
33 MM OVERALL LENGTH
11.2 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
10 SQ MM CONDUCTOR SIZE
M10 STUD SIZE
49 DIE INDEX
14.5 MM W X 1.3 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 11 MM
YAV-M MODEL
ELECTRO TIN PLATED COPPER MATERIAL
33 MM OVERALL LENGTH
11.2 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
10 SQ MM CONDUCTOR SIZE
M10 STUD SIZE
49 DIE INDEX
14.5 MM W X 1.3 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 11 MM
YAV-M MODEL