Hubbell Incorporated Ring Lug YAV10H4BOX

Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.2 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.2 INCH PACKAGING TYPE BOX WITH SHROUD YAV-HBOX MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.2 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.2 INCH PACKAGING TYPE BOX WITH SHROUD YAV-HBOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10H4BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10H4BOX
Ring Lug YAV10H4BOX
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.2 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.2 INCH PACKAGING TYPE BOX WITH SHROUD YAV-HBOX MODEL
  • SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.2 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.2 INCH
  • PACKAGING TYPE BOX
  • WITH SHROUD
  • YAV-HBOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10H4BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details