Hubbell Incorporated Ring Lug YAV10H3BOX

Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.22 INCH L X 0.47 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.22 INCH L X 0.47 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH WITH SHROUD YAV-H BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10H3BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10H3BOX
Ring Lug YAV10H3BOX
SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.22 INCH L X 0.47 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH WITH SHROUD YAV-H BOX MODEL
  • SEAMLESS BARREL, HEAVY DUTY WITH SHROUD TYPE
  • 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.22 INCH L X 0.47 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.192 INCH
  • WITH SHROUD
  • YAV-H BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10H3BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Terminals - Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
2 suppliers
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Bootlace Ferrules - 1787316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details