Hubbell Incorporated Ring Lug YAV10H

Description
HEAVY DUTY WITH SHROUD TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.04 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH YAV-H MODEL
Datasheet
Description
HEAVY DUTY WITH SHROUD TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.04 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH YAV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV10H - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV10H
Ring Lug YAV10H
HEAVY DUTY WITH SHROUD TYPE 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.04 INCH L X 0.38 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.192 INCH YAV-H MODEL
  • HEAVY DUTY WITH SHROUD TYPE
  • 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER), 6 NAVY MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT), 9 NAVY MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.04 INCH L X 0.38 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.192 INCH
  • YAV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV10H
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details