TIN PLATED COPPER MATERIAL
1.72 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
0.41 INCH W X 0.05 INCH THK PAD SIZE
2 PAD HOLE(S)
0.5 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 7/16 INCH
WITH INSPECTION WINDOW
Hubbell Incorporated
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
1.72 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
0.41 INCH W X 0.05 INCH THK PAD SIZE
2 PAD HOLE(S)
0.5 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 7/16 INCH
WITH INSPECTION WINDOW
TIN PLATED COPPER MATERIAL
1.72 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
1/4 INCH STUD SIZE
0.41 INCH W X 0.05 INCH THK PAD SIZE
2 PAD HOLE(S)
0.5 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 7/16 INCH
WITH INSPECTION WINDOW
TIN PLATED COPPER MATERIAL
1.72 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE