Hubbell Incorporated Compression Cable Lug YAV102TC14E1

Description
ELECTRO-TIN PLATED COPPER MATERIAL 2.22 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.41 INCH W X 0.05 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL 2.22 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.41 INCH W X 0.05 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV102TC14E1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV102TC14E1
Compression Cable Lug YAV102TC14E1
ELECTRO-TIN PLATED COPPER MATERIAL 2.22 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.41 INCH W X 0.05 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 2.22 INCH OVERALL LENGTH
  • 0.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.41 INCH W X 0.05 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 7/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV102TC14E1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details