Hubbell Incorporated COMPRESSION CABLE LUG YAV102TC1490

Description
ELECTRO TIN PLATED COPPER MATERIAL 1.45 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.47 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 1.45 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.47 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV102TC1490 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV102TC1490
COMPRESSION CABLE LUG YAV102TC1490
ELECTRO TIN PLATED COPPER MATERIAL 1.45 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.47 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 1.45 INCH OVERALL LENGTH
  • 0.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.47 INCH W X 0.06 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • SKIVED, STANDARD, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAV-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV102TC1490
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details