Hubbell Incorporated COMPRESSION CABLE LUG YAV102TC1445

Description
ELECTRO TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.47 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.47 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV102TC1445 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV102TC1445
COMPRESSION CABLE LUG YAV102TC1445
ELECTRO TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 0.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.47 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING SKIVED, STANDARD, 45 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 1.81 INCH OVERALL LENGTH
  • 0.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.47 INCH W X 0.06 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • SKIVED, STANDARD, 45 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAV-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV102TC1445
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details