TIN PLATED COPPER MATERIAL
1.91 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
0.36 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
0.75 INCH PAD HOLE SPACING
STANDARD, 135 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 7/16 INCH
WITH INSPECTION WINDOW
Hubbell Incorporated
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
1.91 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
0.36 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
0.75 INCH PAD HOLE SPACING
STANDARD, 135 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 7/16 INCH
WITH INSPECTION WINDOW
TIN PLATED COPPER MATERIAL
1.91 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
0.36 INCH W X 0.06 INCH THK PAD SIZE
2 PAD HOLE(S)
0.75 INCH PAD HOLE SPACING
STANDARD, 135 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 7/16 INCH
WITH INSPECTION WINDOW
TIN PLATED COPPER MATERIAL
1.91 INCH OVERALL LENGTH
0.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
12 TO 10 AWG SOLID, 14 TO 10 AWG STRANDED CONDUCTOR SIZE