Hubbell Incorporated COMPRESSION CABLE LUG YAV06M4

Description
ELECTRO TIN PLATED COPPER MATERIAL 23.9 MM OVERALL LENGTH 10.4 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 6 SQ MM CONDUCTOR SIZE M4 STUD SIZE 9.7 MM W X 1.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 11 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 23.9 MM OVERALL LENGTH 10.4 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 6 SQ MM CONDUCTOR SIZE M4 STUD SIZE 9.7 MM W X 1.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 11 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV06M4 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV06M4
COMPRESSION CABLE LUG YAV06M4
ELECTRO TIN PLATED COPPER MATERIAL 23.9 MM OVERALL LENGTH 10.4 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 6 SQ MM CONDUCTOR SIZE M4 STUD SIZE 9.7 MM W X 1.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 11 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 23.9 MM OVERALL LENGTH
  • 10.4 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 SQ MM CONDUCTOR SIZE
  • M4 STUD SIZE
  • 9.7 MM W X 1.5 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 11 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV06M4
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details