Hubbell Incorporated Compression Terminal YASO4R2N

Description
STACKING TYPE ALUMINUM MATERIAL 4 3/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE ORANGE YASO-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 4 3/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE ORANGE YASO-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YASO4R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YASO4R2N
Compression Terminal YASO4R2N
STACKING TYPE ALUMINUM MATERIAL 4 3/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 4 AWG ACSR CONDUCTOR SIZE 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE ORANGE YASO-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 4 3/4 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243, K5/8-1 DIE INDEX
  • 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 4 AWG ACSR CONDUCTOR SIZE
  • 4 TO 3 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • COLOR CODE ORANGE
  • YASO-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YASO4R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details